multicomp PRO Equipment Wire, 20Awg, Red, 100M; Jacket Material Multicomp Pro PP000154

Description
EQUIPMENT WIRE, 20AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 20AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 20Awg, Red, 100M; Jacket Material Multicomp Pro - 42AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 20Awg, Red, 100M; Jacket Material Multicomp Pro
42AC1043
Equipment Wire, 20Awg, Red, 100M; Jacket Material Multicomp Pro 42AC1043
EQUIPMENT WIRE, 20AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes

EQUIPMENT WIRE, 20AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1043
Product Name Equipment Wire, 20Awg, Red, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details