multicomp PRO Equipment Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro PP000145

Description
EQUIPMENT WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro - 50AC6749 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro
50AC6749
Equipment Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro 50AC6749
EQUIPMENT WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes

EQUIPMENT WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6749
Product Name Equipment Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details