multicomp PRO Equipment Wire, 24Awg, White, 100M; Jacket Material Multicomp Pro PP000142

Description
EQUIPMENT WIRE, 24AWG, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 24AWG, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 24Awg, White, 100M; Jacket Material Multicomp Pro - 42AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 24Awg, White, 100M; Jacket Material Multicomp Pro
42AC1038
Equipment Wire, 24Awg, White, 100M; Jacket Material Multicomp Pro 42AC1038
EQUIPMENT WIRE, 24AWG, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

EQUIPMENT WIRE, 24AWG, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1038
Product Name Equipment Wire, 24Awg, White, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details