multicomp PRO Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000135

Description
WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro - 42AC1033 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro
42AC1033
Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro 42AC1033
WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1033
Product Name Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60099A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details