multicomp PRO Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000131

Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6742 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6742
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6742
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6742
Product Name Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details