multicomp PRO Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000127

Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Purple, Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Purple, Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6739
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6739
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Purple, Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Purple, Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6739
Product Name Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details