multicomp PRO Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000124

Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6736 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6736
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6736
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6736
Product Name Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details