multicomp PRO Equipment Wire, 0.5Mm2, Pink, 1Kv, 500M; Jacket Material Multicomp Pro PP000115

Description
EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, Pink, 1Kv, 500M; Jacket Material Multicomp Pro - 50AC6728 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, Pink, 1Kv, 500M; Jacket Material Multicomp Pro
50AC6728
Equipment Wire, 0.5Mm2, Pink, 1Kv, 500M; Jacket Material Multicomp Pro 50AC6728
EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6728
Product Name Equipment Wire, 0.5Mm2, Pink, 1Kv, 500M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details