multicomp PRO Equipment Wire, 0.5Mm2, White, 1Kv, 500M; Jacket Material Multicomp Pro PP000114

Description
EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, White, 1Kv, 500M; Jacket Material Multicomp Pro - 50AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, White, 1Kv, 500M; Jacket Material Multicomp Pro
50AC6727
Equipment Wire, 0.5Mm2, White, 1Kv, 500M; Jacket Material Multicomp Pro 50AC6727
EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6727
Product Name Equipment Wire, 0.5Mm2, White, 1Kv, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6010A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details