multicomp PRO Equipment Wire, 0.5Mm², Grey, 1Kv, 500M; Jacket Material Multicomp Pro PP000113

Description
EQUIPMENT WIRE, 0.5MM², GREY, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM², GREY, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm², Grey, 1Kv, 500M; Jacket Material Multicomp Pro - 50AC6726 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm², Grey, 1Kv, 500M; Jacket Material Multicomp Pro
50AC6726
Equipment Wire, 0.5Mm², Grey, 1Kv, 500M; Jacket Material Multicomp Pro 50AC6726
EQUIPMENT WIRE, 0.5MM², GREY, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM², GREY, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6726
Product Name Equipment Wire, 0.5Mm², Grey, 1Kv, 500M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details