multicomp PRO Equipment Wire, 0.5Mm2, Blue, 1Kv, 500M; Jacket Material Multicomp Pro PP000111

Description
EQUIPMENT WIRE, 0.5MM2, BLUE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, BLUE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, Blue, 1Kv, 500M; Jacket Material Multicomp Pro - 50AC6724 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, Blue, 1Kv, 500M; Jacket Material Multicomp Pro
50AC6724
Equipment Wire, 0.5Mm2, Blue, 1Kv, 500M; Jacket Material Multicomp Pro 50AC6724
EQUIPMENT WIRE, 0.5MM2, BLUE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, BLUE, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6724
Product Name Equipment Wire, 0.5Mm2, Blue, 1Kv, 500M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details