multicomp PRO Equipment Wire, 0.5Mm2, Brown, 1Kv, 500M; Jacket Material Multicomp Pro PP000106

Description
EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, Brown, 1Kv, 500M; Jacket Material Multicomp Pro - 50AC6719 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, Brown, 1Kv, 500M; Jacket Material Multicomp Pro
50AC6719
Equipment Wire, 0.5Mm2, Brown, 1Kv, 500M; Jacket Material Multicomp Pro 50AC6719
EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6719
Product Name Equipment Wire, 0.5Mm2, Brown, 1Kv, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details