multicomp PRO Equipment Wire, 0.5Mm2, Black, 1Kv, 500M; Jacket Material Multicomp Pro PP000105

Description
EQUIPMENT WIRE, 0.5MM2, BLACK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, BLACK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, Black, 1Kv, 500M; Jacket Material Multicomp Pro - 50AC6718 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, Black, 1Kv, 500M; Jacket Material Multicomp Pro
50AC6718
Equipment Wire, 0.5Mm2, Black, 1Kv, 500M; Jacket Material Multicomp Pro 50AC6718
EQUIPMENT WIRE, 0.5MM2, BLACK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, BLACK, 1KV, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6718
Product Name Equipment Wire, 0.5Mm2, Black, 1Kv, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details