multicomp PRO Equipment Wire, 0.5Mm2, Pink, 1Kv, 100M; Jacket Material Multicomp Pro PP000104

Description
EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, Pink, 1Kv, 100M; Jacket Material Multicomp Pro - 50AC6717 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, Pink, 1Kv, 100M; Jacket Material Multicomp Pro
50AC6717
Equipment Wire, 0.5Mm2, Pink, 1Kv, 100M; Jacket Material Multicomp Pro 50AC6717
EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, PINK, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Pink; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6717
Product Name Equipment Wire, 0.5Mm2, Pink, 1Kv, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details