multicomp PRO Equipment Wire, 0.5Mm2, White, 1Kv, 100M; Jacket Material Multicomp Pro PP000103

Description
EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, White, 1Kv, 100M; Jacket Material Multicomp Pro - 50AC6716 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, White, 1Kv, 100M; Jacket Material Multicomp Pro
50AC6716
Equipment Wire, 0.5Mm2, White, 1Kv, 100M; Jacket Material Multicomp Pro 50AC6716
EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, WHITE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6716
Product Name Equipment Wire, 0.5Mm2, White, 1Kv, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details