multicomp PRO Equipment Wire, 0.5Mm2,violet, 1Kv, 100M; Jacket Material Multicomp Pro PP000101

Description
EQUIPMENT WIRE, 0.5MM2,VIOLET, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2,VIOLET, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2,violet, 1Kv, 100M; Jacket Material Multicomp Pro - 50AC6714 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2,violet, 1Kv, 100M; Jacket Material Multicomp Pro
50AC6714
Equipment Wire, 0.5Mm2,violet, 1Kv, 100M; Jacket Material Multicomp Pro 50AC6714
EQUIPMENT WIRE, 0.5MM2,VIOLET, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2,VIOLET, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6714
Product Name Equipment Wire, 0.5Mm2,violet, 1Kv, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details