multicomp PRO Equipment Wire, 0.5Mm2, Green, 1Kv, 100M; Jacket Material Multicomp Pro PP000099

Description
EQUIPMENT WIRE, 0.5MM2, GREEN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2, GREEN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, Green, 1Kv, 100M; Jacket Material Multicomp Pro - 17AC6284 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, Green, 1Kv, 100M; Jacket Material Multicomp Pro
17AC6284
Equipment Wire, 0.5Mm2, Green, 1Kv, 100M; Jacket Material Multicomp Pro 17AC6284
EQUIPMENT WIRE, 0.5MM2, GREEN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, GREEN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC6284
Product Name Equipment Wire, 0.5Mm2, Green, 1Kv, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details