multicomp PRO Equipment Wire, 0.5Mm2,yellow, 1Kv, 100M; Jacket Material Multicomp Pro PP000098

Description
EQUIPMENT WIRE, 0.5MM2,YELLOW, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2,YELLOW, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2,yellow, 1Kv, 100M; Jacket Material Multicomp Pro - 50AC6713 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2,yellow, 1Kv, 100M; Jacket Material Multicomp Pro
50AC6713
Equipment Wire, 0.5Mm2,yellow, 1Kv, 100M; Jacket Material Multicomp Pro 50AC6713
EQUIPMENT WIRE, 0.5MM2,YELLOW, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2,YELLOW, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6713
Product Name Equipment Wire, 0.5Mm2,yellow, 1Kv, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details