multicomp PRO Equipment Wire, 0.5Mm2,orange, 1Kv, 100M; Jacket Material Multicomp Pro PP000097

Description
EQUIPMENT WIRE, 0.5MM2,ORANGE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 0.5MM2,ORANGE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2,orange, 1Kv, 100M; Jacket Material Multicomp Pro - 50AC6712 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2,orange, 1Kv, 100M; Jacket Material Multicomp Pro
50AC6712
Equipment Wire, 0.5Mm2,orange, 1Kv, 100M; Jacket Material Multicomp Pro 50AC6712
EQUIPMENT WIRE, 0.5MM2,ORANGE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2,ORANGE, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6712
Product Name Equipment Wire, 0.5Mm2,orange, 1Kv, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details