multicomp PRO Wire, 0.5 Mm , 1 Kv, Red, 328.084 Ft, 100 M Rohs Compliant Multicomp Pro PP000096

Description
Wire, 0.5 mm , 1 kV, Red, 328.084 ft, 100 m RoHS Compliant: Yes
Description
Wire, 0.5 mm , 1 kV, Red, 328.084 ft, 100 m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire, 0.5 mm, 1 kV, Red, 328.084 ft (100 m) is a PVC equipment wire compliant with RoHS standards. It features a flexible tinned annealed copper conductor with a cross-sectional area of 0.50 mm², constructed from 16 strands of 0.2 mm wire. The nominal diameter of the conductor is 0.92 mm, and it has a tensile strength greater than 200 MPa with an elongation of 15%. The insulation is made from hard-grade PVC, with a wall thickness of 0.3 mm and an overall diameter of 1.77 ± 0.15 mm. It is rated for a temperature range of -25°C to 85°C and meets flame performance standards as per IEC 60332-1. The wire has a maximum conductor DC resistance of less than 40 Ω/km and a minimum insulation DC resistance greater than 50 MΩ/km. It is rated for a maximum voltage of 1000 V and can handle current ratings of 3 A at 70°C and 4 A at 25°C. This product is suitable for various applications requiring reliable electrical performance and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Wire, 0.5 mm, 1 kV, Red, 328.084 ft (100 m) is a PVC equipment wire compliant with RoHS standards. It features a flexible tinned annealed copper conductor with a cross-sectional area of 0.50 mm², constructed from 16 strands of 0.2 mm wire. The nominal diameter of the conductor is 0.92 mm, and it has a tensile strength greater than 200 MPa with an elongation of 15%. The insulation is made from hard-grade PVC, with a wall thickness of 0.3 mm and an overall diameter of 1.77 ± 0.15 mm. It is rated for a temperature range of -25°C to 85°C and meets flame performance standards as per IEC 60332-1. The wire has a maximum conductor DC resistance of less than 40 Ω/km and a minimum insulation DC resistance greater than 50 MΩ/km. It is rated for a maximum voltage of 1000 V and can handle current ratings of 3 A at 70°C and 4 A at 25°C. This product is suitable for various applications requiring reliable electrical performance and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Wire, 0.5 Mm , 1 Kv, Red, 328.084 Ft, 100 M Rohs Compliant Multicomp Pro - 49Y4153 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 0.5 Mm , 1 Kv, Red, 328.084 Ft, 100 M Rohs Compliant Multicomp Pro
49Y4153
Wire, 0.5 Mm , 1 Kv, Red, 328.084 Ft, 100 M Rohs Compliant Multicomp Pro 49Y4153
Wire, 0.5 mm , 1 kV, Red, 328.084 ft, 100 m RoHS Compliant: Yes

Wire, 0.5 mm , 1 kV, Red, 328.084 ft, 100 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49Y4153
Product Name Wire, 0.5 Mm , 1 Kv, Red, 328.084 Ft, 100 M Rohs Compliant Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details