multicomp PRO Equipment Wire, 0.5Mm2, Brown, 1Kv, 100M; Jacket Material Multicomp Pro PP000095

Description
EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Description
EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 0.5Mm2, Brown, 1Kv, 100M; Jacket Material Multicomp Pro - 17AC6282 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 0.5Mm2, Brown, 1Kv, 100M; Jacket Material Multicomp Pro
17AC6282
Equipment Wire, 0.5Mm2, Brown, 1Kv, 100M; Jacket Material Multicomp Pro 17AC6282
EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

EQUIPMENT WIRE, 0.5MM2, BROWN, 1KV, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC6282
Product Name Equipment Wire, 0.5Mm2, Brown, 1Kv, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 60030A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details