The product is a 100-meter length of wire with a cross-sectional area of 0.22 mm², made from tinned copper. It features a PVC jacket, which has a thickness of 0.3 mm and a nominal diameter of 1.2 mm. The wire is constructed with 7 strands, each measuring 0.2 mm in diameter. In terms of electrical characteristics, the maximum DC resistance of the conductor at 20°C is less than 86.2 Ω/km, while the minimum insulation DC resistance is 200 MΩ/km. The wire is rated for a temperature range of -25°C to +85°C and can handle a maximum voltage of 1,000 V. It meets the standards set by BS 4808 Part 2 Class 2 and Def. Stan. 61-12(Pt6) Type 2, and has a flame performance rating of UL1581VW-1 and IEC60332-1. This wire is suitable for applications requiring reliable electrical performance and durability in various environmental conditions.
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82Y1208 |
| Product Name | Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |