multicomp PRO Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000092

Description
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black, Pink; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; RoHS Compliant: Yes
Description
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black, Pink; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro - 82Y1270 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
82Y1270
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro 82Y1270
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black, Pink; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; RoHS Compliant: Yes

WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black, Pink; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82Y1270
Product Name Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details