multicomp PRO Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000089

Description
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro - 82Y1264 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
82Y1264
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro 82Y1264
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes

WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82Y1264
Product Name Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details