The product is a 100-meter length of wire with a cross-sectional area of 0.22 mm², made from tinned copper. It features a PVC jacket, which has a thickness of 0.3 mm and a nominal diameter of approximately 1.2 mm. The wire is constructed with seven strands, each measuring 0.2 mm in diameter. In terms of electrical characteristics, the maximum DC resistance of the conductor at 20°C is less than 86.2 Ω/km, while the minimum insulation resistance is 200 MΩ/km. The wire is rated for a temperature range of -25°C to +85°C and can handle a maximum voltage of 1,000 V. It complies with BS 4808 Part 2 Class 2 and Def. Stan. 61-12(Pt6) Type 2 standards, and its flame performance meets UL1581VW-1 and IEC60332-1 requirements. This wire is suitable for various applications where flexibility and reliability are required, making it a potential choice for engineers looking for a durable wiring solution.
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82Y1276 |
| Product Name | Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |