multicomp PRO Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000079

Description
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro - 82Y1278 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
82Y1278
Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro 82Y1278
WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes

WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82Y1278
Product Name Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details