WIRE, 100M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown, Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.2mm; VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82Y1277 |
| Product Name | Wire, 100M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro |