multicomp PRO Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000074

Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6705 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6705
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6705
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6705
Product Name Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details