multicomp PRO Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000069

Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6700 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6700
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6700
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6700
Product Name Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details