multicomp PRO Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000067

Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro - 46AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
46AC0458
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro 46AC0458
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AC0458
Product Name Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details