multicomp PRO Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000066

Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes
Description
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6698 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6698
Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6698
WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 500M, 0.22MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:7 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6698
Product Name Wire, 500M, 0.22Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details