multicomp PRO Wire, Equipment, 500M, Red, 0.078Mm2; Jacket Material Multicomp Pro PP000061

Description
WIRE, EQUIPMENT, 500M, RED, 0.078MM2; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, EQUIPMENT, 500M, RED, 0.078MM2; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Equipment, 500M, Red, 0.078Mm2; Jacket Material Multicomp Pro - 50AC6694 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Equipment, 500M, Red, 0.078Mm2; Jacket Material Multicomp Pro
50AC6694
Wire, Equipment, 500M, Red, 0.078Mm2; Jacket Material Multicomp Pro 50AC6694
WIRE, EQUIPMENT, 500M, RED, 0.078MM2; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes

WIRE, EQUIPMENT, 500M, RED, 0.078MM2; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6694
Product Name Wire, Equipment, 500M, Red, 0.078Mm2; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details