multicomp PRO Wire, Stranded, 100M, White, 0.08Mm2; Jacket Material Multicomp Pro PP000059

Description
WIRE, STRANDED, 100M, WHITE, 0.08MM2; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, STRANDED, 100M, WHITE, 0.08MM2; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Stranded, 100M, White, 0.08Mm2; Jacket Material Multicomp Pro - 11AC4610 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Stranded, 100M, White, 0.08Mm2; Jacket Material Multicomp Pro
11AC4610
Wire, Stranded, 100M, White, 0.08Mm2; Jacket Material Multicomp Pro 11AC4610
WIRE, STRANDED, 100M, WHITE, 0.08MM2; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes

WIRE, STRANDED, 100M, WHITE, 0.08MM2; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11AC4610
Product Name Wire, Stranded, 100M, White, 0.08Mm2; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details