multicomp PRO Wire, Stranded, 100M, Blue, 0.08Mm2; Jacket Material Multicomp Pro PP000056

Description
WIRE, STRANDED, 100M, BLUE, 0.08MM2; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, STRANDED, 100M, BLUE, 0.08MM2; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Stranded, 100M, Blue, 0.08Mm2; Jacket Material Multicomp Pro - 50AC6692 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Stranded, 100M, Blue, 0.08Mm2; Jacket Material Multicomp Pro
50AC6692
Wire, Stranded, 100M, Blue, 0.08Mm2; Jacket Material Multicomp Pro 50AC6692
WIRE, STRANDED, 100M, BLUE, 0.08MM2; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes

WIRE, STRANDED, 100M, BLUE, 0.08MM2; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6692
Product Name Wire, Stranded, 100M, Blue, 0.08Mm2; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details