multicomp PRO Wire, Stranded, 100M, Yellow, 0.08Mm2; Jacket Material Multicomp Pro PP000054

Description
WIRE, STRANDED, 100M, YELLOW, 0.08MM2; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; RoHS Compliant: Yes
Datasheet
Description
WIRE, STRANDED, 100M, YELLOW, 0.08MM2; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Stranded, 100M, Yellow, 0.08Mm2; Jacket Material Multicomp Pro - 99Y7701 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Stranded, 100M, Yellow, 0.08Mm2; Jacket Material Multicomp Pro
99Y7701
Wire, Stranded, 100M, Yellow, 0.08Mm2; Jacket Material Multicomp Pro 99Y7701
WIRE, STRANDED, 100M, YELLOW, 0.08MM2; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; RoHS Compliant: Yes

WIRE, STRANDED, 100M, YELLOW, 0.08MM2; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.078mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 0.1mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y7701
Product Name Wire, Stranded, 100M, Yellow, 0.08Mm2; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details