multicomp PRO Wire, 0.078 Mm , 1 Kv, Black, 328.08 Ft, 100 M Rohs Compliant Multicomp Pro PP000050

Description
Wire, 0.078 mm , 1 kV, Black, 328.08 ft, 100 m RoHS Compliant: Yes
Description
Wire, 0.078 mm , 1 kV, Black, 328.08 ft, 100 m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire, 0.078 mm, 1 kV, Black, 328.08 ft, 100 m is a tinned copper equipment wire designed for various electrical applications. It features a conductor resistance of ,â§250Ω per 1000m and an insulation resistance of ,â 50MΩ¬?km, making it suitable for high-voltage environments with a voltage rating of DC 1 kV minimum. The wire is constructed with a stranded tinned copper conductor, measuring 7 strands of 0.12 mm, and is insulated with PVC, which has a minimum thickness of 0.18 mm and a nominal thickness of 0.26 mm. The overall diameter of the wire is approximately 0.9 mm. Mechanical characteristics include a tensile strength of ,â 100 MPa for the conductor and ,â 10 MPa for the insulation, both before and after aging. The wire is supplied in a 100 m reel and is RoHS compliant, indicating it meets environmental standards for hazardous substances. This product is suitable for engineers looking for reliable wire for electrical projects requiring compliance with safety and environmental regulations.

Datasheet Summary
Powered by GS/AI

The Wire, 0.078 mm, 1 kV, Black, 328.08 ft, 100 m is a tinned copper equipment wire designed for various electrical applications. It features a conductor resistance of ,â§250Ω per 1000m and an insulation resistance of ,â 50MΩ¬?km, making it suitable for high-voltage environments with a voltage rating of DC 1 kV minimum. The wire is constructed with a stranded tinned copper conductor, measuring 7 strands of 0.12 mm, and is insulated with PVC, which has a minimum thickness of 0.18 mm and a nominal thickness of 0.26 mm. The overall diameter of the wire is approximately 0.9 mm. Mechanical characteristics include a tensile strength of ,â 100 MPa for the conductor and ,â 10 MPa for the insulation, both before and after aging. The wire is supplied in a 100 m reel and is RoHS compliant, indicating it meets environmental standards for hazardous substances. This product is suitable for engineers looking for reliable wire for electrical projects requiring compliance with safety and environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Wire, 0.078 Mm , 1 Kv, Black, 328.08 Ft, 100 M Rohs Compliant Multicomp Pro - 72Y2230 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 0.078 Mm , 1 Kv, Black, 328.08 Ft, 100 M Rohs Compliant Multicomp Pro
72Y2230
Wire, 0.078 Mm , 1 Kv, Black, 328.08 Ft, 100 M Rohs Compliant Multicomp Pro 72Y2230
Wire, 0.078 mm , 1 kV, Black, 328.08 ft, 100 m RoHS Compliant: Yes

Wire, 0.078 mm , 1 kV, Black, 328.08 ft, 100 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72Y2230
Product Name Wire, 0.078 Mm , 1 Kv, Black, 328.08 Ft, 100 M Rohs Compliant Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details