multicomp PRO Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000039

Description
WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Description
WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6685 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6685
Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6685
WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 500M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6685
Product Name Wire, 500M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details