multicomp PRO Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000015

Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6666 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6666
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6666
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6666
Product Name Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Splash Proof Cable Assembly - 60033A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details