multicomp PRO Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000014

Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro - 91Y3902 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
91Y3902
Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro 91Y3902
WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 0.5MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91Y3902
Product Name Wire, 100M, 0.5Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Splash Proof Cable Assembly - 60035A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details