multicomp PRO Braided Sleeve, 10Mm, Grey/black, 100M; Sleeving / Tubing Type Multicomp Pro PP-PET-FR-8MM-GREY/BLK

Description
BRAIDED SLEEVE, 10MM, GREY/BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey / Black; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 10MM, GREY/BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey / Black; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 10Mm, Grey/black, 100M; Sleeving / Tubing Type Multicomp Pro - 50AC6578 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 10Mm, Grey/black, 100M; Sleeving / Tubing Type Multicomp Pro
50AC6578
Braided Sleeve, 10Mm, Grey/black, 100M; Sleeving / Tubing Type Multicomp Pro 50AC6578
BRAIDED SLEEVE, 10MM, GREY/BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey / Black; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

BRAIDED SLEEVE, 10MM, GREY/BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey / Black; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC6578
Product Name Braided Sleeve, 10Mm, Grey/black, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 094398-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details