multicomp PRO Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro PP-PET-FR-10MM-BLK/GREY

Description
BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:10mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:10mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro - 50AC6565 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro
50AC6565
Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro 50AC6565
BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:10mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:10mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC6565
Product Name Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details