multicomp PRO Hook-Up Wire, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP-6491X-4.00MMG/Y

Description
HOOK-UP WIRE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.85mm; VoltageRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.85mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 50AC6618 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
50AC6618
Hook-Up Wire, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 50AC6618
HOOK-UP WIRE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.85mm; VoltageRoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.85mm; VoltageRoHS Compliant: Yes

Supplier's Site
Hook-Up Wire, 4Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro - 38AC2168 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro
38AC2168
Hook-Up Wire, 4Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro 38AC2168
HOOK-UP WIRE, 4MM2, GRN/YEL, PER M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.85mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, GRN/YEL, PER M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.85mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 50AC6618 38AC2168
Product Name Hook-Up Wire, 4Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro Hook-Up Wire, 4Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details