multicomp PRO Hook-Up Wire, 4Mm2, Black, Per M; Jacket Material Multicomp Pro PP-6491X-4.00MMBLK

Description
HOOK-UP WIRE, 4MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.85mm; Voltage Rating:750V; RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 4MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.85mm; Voltage Rating:750V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 4Mm2, Black, Per M; Jacket Material Multicomp Pro - 38AC2165 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, Black, Per M; Jacket Material Multicomp Pro
38AC2165
Hook-Up Wire, 4Mm2, Black, Per M; Jacket Material Multicomp Pro 38AC2165
HOOK-UP WIRE, 4MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.85mm; Voltage Rating:750V; RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.85mm; Voltage Rating:750V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2165
Product Name Hook-Up Wire, 4Mm2, Black, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details