Hook-Up Wire, 2.5mm², Grey, is designed for use in power and lighting circuits, as well as building wiring. It is suitable for installation in semi-flush exposed conduits, embedded conduits, and closed installation ducts, making it ideal for internal wiring of appliances. The wire features a PVC jacket and is compliant with BS EN 50525-2-31 standards. It has a voltage rating of 750V and a temperature rating ranging from -15°C to +70°C. The wire consists of a Class 2 stranded copper conductor with a nominal cross-sectional area of 2.5mm², comprising 7 strands of 0.67mm each. The nominal overall diameter is 3.6mm, and it has a weight of 32 kg/km. This product is RoHS compliant, ensuring it meets environmental standards.
HOOK-UP WIRE, 2.5MM2, GREY, PER M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 38AC2164 |
| Product Name | Hook-Up Wire, 2.5Mm2, Grey, Per M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |