multicomp PRO Hook-Up Wire, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP-6491X-2.50MMG/Y

Description
HOOK-UP WIRE, 2.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 50AC6613 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
50AC6613
Hook-Up Wire, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 50AC6613
HOOK-UP WIRE, 2.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; RoHS Compliant: Yes

Supplier's Site
Hook-Up Wire, 2.5Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro - 38AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro
38AC2163
Hook-Up Wire, 2.5Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro 38AC2163
HOOK-UP WIRE, 2.5MM2, GRN/YEL, PER M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, GRN/YEL, PER M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6613
Product Name Hook-Up Wire, 2.5Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Stability Cables - SP-292-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-SM12G8-E-5-Q5-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details