multicomp PRO Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro PP-6491X-2.50MMBLK

Description
HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro - 38AC2160 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro
38AC2160
Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro 38AC2160
HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Hook-Up Wire, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro - 50AC6610 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro
50AC6610
Hook-Up Wire, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro 50AC6610
HOOK-UP WIRE, 2.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2160
Product Name Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details