multicomp PRO Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro PP-6491X-1.50MMBRN

Description
HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro - 38AC2158 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro
38AC2158
Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro 38AC2158
HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Hook-Up Wire, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 50AC6608 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
50AC6608
Hook-Up Wire, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 50AC6608
HOOK-UP WIRE, 1.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2158
Product Name Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details