multicomp PRO Hook-Up Wire, 1.5Mm2, Black, Per M; Jacket Material Multicomp Pro PP-6491X-1.50MMBLK

Description
HOOK-UP WIRE, 1.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Black, Per M; Jacket Material Multicomp Pro - 38AC2156 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Black, Per M; Jacket Material Multicomp Pro
38AC2156
Hook-Up Wire, 1.5Mm2, Black, Per M; Jacket Material Multicomp Pro 38AC2156
HOOK-UP WIRE, 1.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BLACK, PER M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Hook-Up Wire, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro - 50AC6606 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro
50AC6606
Hook-Up Wire, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro 50AC6606
HOOK-UP WIRE, 1.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2156
Product Name Hook-Up Wire, 1.5Mm2, Black, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details