multicomp PRO Hook-Up Wire, 4Mm2, Per M, Grey; Jacket Material Multicomp Pro PP-6491B-4.0MMGRY

Description
HOOK-UP WIRE, 4MM2, PER M, GREY; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes
Description
HOOK-UP WIRE, 4MM2, PER M, GREY; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 4Mm2, Per M, Grey; Jacket Material Multicomp Pro - 45AJ6913 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, Per M, Grey; Jacket Material Multicomp Pro
45AJ6913
Hook-Up Wire, 4Mm2, Per M, Grey; Jacket Material Multicomp Pro 45AJ6913
HOOK-UP WIRE, 4MM2, PER M, GREY; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, PER M, GREY; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ6913
Product Name Hook-Up Wire, 4Mm2, Per M, Grey; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details