multicomp PRO Hook-Up Wire, 4Mm2, 100M, Green/yel; Jacket Material Multicomp Pro PP-6491B-4.0MMG/Y

Description
HOOK-UP WIRE, 4MM2, 100M, GREEN/YEL; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 4MM2, 100M, GREEN/YEL; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 4Mm2, 100M, Green/yel; Jacket Material Multicomp Pro - 71AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, 100M, Green/yel; Jacket Material Multicomp Pro
71AC0679
Hook-Up Wire, 4Mm2, 100M, Green/yel; Jacket Material Multicomp Pro 71AC0679
HOOK-UP WIRE, 4MM2, 100M, GREEN/YEL; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, 100M, GREEN/YEL; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0679
Product Name Hook-Up Wire, 4Mm2, 100M, Green/yel; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details